KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H2HTTE3651F

Description
Win Source Part Number: 1088530-RK73H2HTTE36 51F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.65 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-073K65L; ERJ-12SF3651U; CRCW20103K65FKEF; RC2010FK-073K3L; RC2010FK-073K9L; ERJ-12SF3481URK73H2H TTE-3651F; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2HTTE3651F CT,2019-RK73H2HTTE36 51FDKR,2019-RK73H2HT TE3651FTR Base Product Number: RK73H2H
Request a Quote Datasheet
Description
Win Source Part Number: 1088530-RK73H2HTTE36 51F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.65 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-073K65L; ERJ-12SF3651U; CRCW20103K65FKEF; RC2010FK-073K3L; RC2010FK-073K9L; ERJ-12SF3481URK73H2H TTE-3651F; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2HTTE3651F CT,2019-RK73H2HTTE36 51FDKR,2019-RK73H2HT TE3651FTR Base Product Number: RK73H2H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088530-RK73H2HTTE3651F
Resistors - Chip Resistor - Surface Mount 1088530-RK73H2HTTE3651F
Win Source Part Number: 1088530-RK73H2HTTE36 51F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.65 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-073K65L; ERJ-12SF3651U; CRCW20103K65FKEF; RC2010FK-073K3L; RC2010FK-073K9L; ERJ-12SF3481URK73H2H TTE-3651F; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2HTTE3651F CT,2019-RK73H2HTTE36 51FDKR,2019-RK73H2HT TE3651FTR Base Product Number: RK73H2H

Win Source Part Number: 1088530-RK73H2HTTE3651F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.65 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): RC2010FK-073K65L; ERJ-12SF3651U; CRCW20103K65FKEF; RC2010FK-073K3L; RC2010FK-073K9L; ERJ-12SF3481URK73H2HTTE-3651F;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2HTTE3651FCT,2019-RK73H2HTTE3651FDKR,2019-RK73H2HTTE3651FTR
Base Product Number: RK73H2H

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3651FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3651FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3651FDKR-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3651FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3651FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3651FTR-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3651FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3651FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3651FCT-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
4W Resistor - 52-RK73H2HTTE3651F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.65K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3651F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3651F can be used for catalog matching and distributor lookup.

RES 3.65K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3651F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3651F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE3651F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE3651F
Chip Resistor - Surface Mount RK73H2HTTE3651F
RES 3.65K OHM 1% 3/4W 2010

RES 3.65K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1088530-RK73H2HTTE3651F 2019-RK73H2HTTE3651FDKR-ND 52-RK73H2HTTE3651F RK73H2HTTE3651F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 3650 ohms 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details