KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules RK73H2HTTE2491F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 32-LFQFN Exposed Pad, CSP Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Switch IC Channel 24-TQFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 32-LFQFN Exposed Pad, CSP Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Switch IC Channel 24-TQFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 32-LFQFN Exposed Pad, CSP Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Switch IC Channel 24-TQFN (3x3) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 32-LFQFN Exposed Pad, CSP
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: USB Switch IC Channel 24-TQFN (3x3)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
50 - 1800 MHz, 11 dB Low Noise CATV Amplifier - QPL1843 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFN
View Details
Op Amps - 2484237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CLCC
View Details