21.5 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 21.5K OHM 0.5% 3/4W 2010
RES 21.5K OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2HTTE2152DTR-ND | RK73H2HTTE2152D | RK73H2HTTE2152D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |