KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE1740D

Description
174 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
174 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE1740D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 174 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance. It complies with EU RoHS regulations, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 400V. This resistor is AEC-Q200 tested, indicating its reliability for automotive applications. The RK73H series offers a variety of sizes, and this specific part is packaged in a 2010 size format, making it versatile for different circuit board layouts.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE1740D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 174 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance. It complies with EU RoHS regulations, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 400V. This resistor is AEC-Q200 tested, indicating its reliability for automotive applications. The RK73H series offers a variety of sizes, and this specific part is packaged in a 2010 size format, making it versatile for different circuit board layouts.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1740DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1740DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1740DTR-ND
174 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

174 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE1740D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE1740D
Chip Resistor - Surface Mount RK73H2HTTE1740D
RES 174 OHM 0.5% 3/4W 2010

RES 174 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE1740DTR-ND RK73H2HTTE1740D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details