KOA Speer Electronics, Inc. 4W Resistor RK73H2HTTE1503F

Description
RES 150K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1503F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1503F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 150K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1503F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1503F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RK73H2HTTE1503F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 150K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1503F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1503F can be used for catalog matching and distributor lookup.

RES 150K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1503F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1503F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1503FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1503FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1503FDKR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1503FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1503FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1503FTR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1503FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1503FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1503FCT-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors -Chip Resistor - Surface Moun -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Moun
Resistors -Chip Resistor - Surface Moun
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Moun Series: RK73H Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance: 150 kOhms Package / Case: 2010 (5025 Metric) Operating Temperature: Automotive AEC-Q200, Moisture Resistant Base Product Number: RK73H2H Product Status: Active

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors -Chip Resistor - Surface Moun
Series: RK73H
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Resistance: 150 kOhms
Package / Case: 2010 (5025 Metric)
Operating Temperature: Automotive AEC-Q200, Moisture Resistant
Base Product Number: RK73H2H
Product Status: Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RK73H2HTTE1503F 2019-RK73H2HTTE1503FDKR-ND
Product Name 4W Resistor Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Moun
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 150000 ohms 150000 ohms
Power Rating 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details