The RK73H2HTTE1132D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 11.3 kΩ with a tolerance of ±0.5%. It is designed for a power rating of 0.5W and operates effectively within a temperature range of -55°C to +125°C. The resistor is constructed using a thick film technology, ensuring excellent heat and weather resistance, making it suitable for various applications. It meets EU RoHS requirements and is AEC-Q200 tested, indicating its reliability for automotive applications. The resistor is compatible with both flow and reflow soldering processes, facilitating ease of integration into electronic assemblies.
11.3 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 11.3K OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE1132DTR-ND | RK73H2HTTE1132D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |