KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETTD7500F RK73H2ETTD7500F

Description
Manufacturer: KOA Speer Win Source Part Number: 711894-RK73H2ETTD750 0F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 711894-RK73H2ETTD750 0F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD7500F
711894-RK73H2ETTD7500F
Chip Resistor - Surface Mount - RK73H2ETTD7500F 711894-RK73H2ETTD7500F
Manufacturer: KOA Speer Win Source Part Number: 711894-RK73H2ETTD750 0F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 711894-RK73H2ETTD7500F
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 0801+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
750 OHM 2W Resistor - 52-RK73H2ETTD7500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 2W Resistor
52-RK73H2ETTD7500F
750 OHM 2W Resistor 52-RK73H2ETTD7500F
RES 750 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD7500F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD7500F can be used for catalog matching and distributor lookup.

RES 750 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD7500F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD7500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD7500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD7500FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD7500FCT-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD7500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD7500FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD7500FDKR-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD7500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD7500FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD7500FTR-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watts 750ohms 1% - 430-RK73H2ETTD7500F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/2watts 750ohms 1%
430-RK73H2ETTD7500F
Thick Film Resistors - SMD 1/2watts 750ohms 1% 430-RK73H2ETTD7500F
Thick Film Resistors - SMD 1/2watts 750ohms 1%

Thick Film Resistors - SMD 1/2watts 750ohms 1%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 711894-RK73H2ETTD7500F 52-RK73H2ETTD7500F 2019-RK73H2ETTD7500FCT-ND 430-RK73H2ETTD7500F
Product Name Chip Resistor - Surface Mount - RK73H2ETTD7500F 750 OHM 2W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watts 750ohms 1%
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 (3225 Metric) 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 750 ohms 750 ohms 750 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers