KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETTD4990D RK73H2ETTD4990D

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160199-RK73H2ETTD49 90D Voltage Rating: 200 V Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 499 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160199-RK73H2ETTD49 90D Voltage Rating: 200 V Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 499 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2ETTD4990D - 1160199-RK73H2ETTD4990D - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD4990D
1160199-RK73H2ETTD4990D
Chip Resistor - Surface Mount - RK73H2ETTD4990D 1160199-RK73H2ETTD4990D
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160199-RK73H2ETTD49 90D Voltage Rating: 200 V Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 499 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160199-RK73H2ETTD4990D
Voltage Rating: 200 V
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 499 Ω
Power Rating: 500 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1160199-RK73H2ETTD4990D
Product Name Chip Resistor - Surface Mount - RK73H2ETTD4990D
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 499 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details