KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ETTD4701F

Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ETTD4701FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD4701FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD4701FTR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD4701FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD4701FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD4701FCT-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD4701FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD4701FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD4701FDKR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R - 430-RK73H2ETTD4701F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R
430-RK73H2ETTD4701F
Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R 430-RK73H2ETTD4701F
Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R

Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2ETTD4701FTR-ND 430-RK73H2ETTD4701F
Product Name Chip Resistor - Surface Mount Res Thick Film 1210 4.7K Ohm 1% 0.33W(1/3W) ???}100ppm/???? Molded SMD Automotive Punched Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details