KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETTD45R3F RK73H2ETTD45R3F

Description
Manufacturer: KOA Speer Win Source Part Number: 720111-RK73H2ETTD45R 3F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0901+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 720111-RK73H2ETTD45R 3F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0901+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD45R3F
720111-RK73H2ETTD45R3F
Chip Resistor - Surface Mount - RK73H2ETTD45R3F 720111-RK73H2ETTD45R3F
Manufacturer: KOA Speer Win Source Part Number: 720111-RK73H2ETTD45R 3F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0901+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: KOA Speer
Win Source Part Number: 720111-RK73H2ETTD45R3F
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 0901+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H2ETTD45R3FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD45R3FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD45R3FTR-ND
45.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

45.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
45.3 OHM 2W Resistor - 52-RK73H2ETTD45R3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.3 OHM 2W Resistor
52-RK73H2ETTD45R3F
45.3 OHM 2W Resistor 52-RK73H2ETTD45R3F
RES 45.3 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD45R3F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD45R3F can be used for catalog matching and distributor lookup.

RES 45.3 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD45R3F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD45R3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 720111-RK73H2ETTD45R3F 2019-RK73H2ETTD45R3FTR-ND 52-RK73H2ETTD45R3F
Product Name Chip Resistor - Surface Mount - RK73H2ETTD45R3F Chip Resistor - Surface Mount 45.3 OHM 2W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details