KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETTD39R2F RK73H2ETTD39R2F

Description
Manufacturer: KOA Speer Win Source Part Number: 741214-RK73H2ETTD39R 2F Manufacturer Homepage: www.koaspeer.com Reference case: 1210 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 741214-RK73H2ETTD39R 2F Manufacturer Homepage: www.koaspeer.com Reference case: 1210 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD39R2F
741214-RK73H2ETTD39R2F
Chip Resistor - Surface Mount - RK73H2ETTD39R2F 741214-RK73H2ETTD39R2F
Manufacturer: KOA Speer Win Source Part Number: 741214-RK73H2ETTD39R 2F Manufacturer Homepage: www.koaspeer.com Reference case: 1210 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741214-RK73H2ETTD39R2F
Manufacturer Homepage: www.koaspeer.com
Reference case: 1210
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
39.2 OHM 2W Resistor - 52-RK73H2ETTD39R2F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39.2 OHM 2W Resistor
52-RK73H2ETTD39R2F
39.2 OHM 2W Resistor 52-RK73H2ETTD39R2F
RES 39.2 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD39R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD39R2F can be used for catalog matching and distributor lookup.

RES 39.2 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD39R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD39R2F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD39R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD39R2FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD39R2FTR-ND
39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD39R2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD39R2FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD39R2FCT-ND
39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD39R2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD39R2FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD39R2FDKR-ND
39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2ETTD39R2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2ETTD39R2F
Resistors - Chip Resistor - Surface Mount RK73H2ETTD39R2F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 741214-RK73H2ETTD39R2F 52-RK73H2ETTD39R2F 2019-RK73H2ETTD39R2FTR-ND RK73H2ETTD39R2F
Product Name Chip Resistor - Surface Mount - RK73H2ETTD39R2F 39.2 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 39.2 ohms 39.2 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details