KOA Speer Electronics, Inc. 348 OHM 2W Resistor RK73H2ETTD3480F

Description
RES 348 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3480F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3480F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 348 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3480F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3480F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
348 OHM 2W Resistor - 52-RK73H2ETTD3480F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
348 OHM 2W Resistor
52-RK73H2ETTD3480F
348 OHM 2W Resistor 52-RK73H2ETTD3480F
RES 348 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3480F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3480F can be used for catalog matching and distributor lookup.

RES 348 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3480F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3480F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3480FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3480FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3480FDKR-ND
348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3480FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3480FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3480FCT-ND
348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3480FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3480FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3480FTR-ND
348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

348 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD3480F
715973-RK73H2ETTD3480F
Chip Resistor - Surface Mount - RK73H2ETTD3480F 715973-RK73H2ETTD3480F
Manufacturer: KOA Speer Win Source Part Number: 715973-RK73H2ETTD348 0F Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 715973-RK73H2ETTD3480F
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 0801+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Thick Film Resistors - SMD 1/2watts 348ohms 1% - 430-RK73H2ETTD3480F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/2watts 348ohms 1%
430-RK73H2ETTD3480F
Thick Film Resistors - SMD 1/2watts 348ohms 1% 430-RK73H2ETTD3480F
Thick Film Resistors - SMD 1/2watts 348ohms 1%

Thick Film Resistors - SMD 1/2watts 348ohms 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H2ETTD3480F 2019-RK73H2ETTD3480FDKR-ND 715973-RK73H2ETTD3480F 430-RK73H2ETTD3480F
Product Name 348 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ETTD3480F Thick Film Resistors - SMD 1/2watts 348ohms 1%
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 (3225 Metric) 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 348 ohms 348 ohms 348 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers