KOA Speer Electronics, Inc. 24 OHM 2W Resistor RK73H2ETTD24R0F

Description
RES 24 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD24R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD24R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 24 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD24R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD24R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 OHM 2W Resistor - 52-RK73H2ETTD24R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 OHM 2W Resistor
52-RK73H2ETTD24R0F
24 OHM 2W Resistor 52-RK73H2ETTD24R0F
RES 24 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD24R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD24R0F can be used for catalog matching and distributor lookup.

RES 24 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD24R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD24R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD24R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD24R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD24R0FTR-ND
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD24R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD24R0FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD24R0FCT-ND
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD24R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD24R0FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD24R0FDKR-ND
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD24R0F
932197-RK73H2ETTD24R0F
Chip Resistor - Surface Mount - RK73H2ETTD24R0F 932197-RK73H2ETTD24R0F
Manufacturer: KOA Speer Win Source Part Number: 932197-RK73H2ETTD24R 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73H2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ETTD24R0F TR, 2019-RK73H2ETTD24R0F DKR, 2019-RK73H2ETTD24R0F CT

Manufacturer: KOA Speer
Win Source Part Number: 932197-RK73H2ETTD24R0F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73H2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ETTD24R0FTR, 2019-RK73H2ETTD24R0FDKR, 2019-RK73H2ETTD24R0FCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2ETTD24R0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2ETTD24R0F
Resistors - Chip Resistor - Surface Mount RK73H2ETTD24R0F
RES 24 OHM 1% 1/2W 1210

RES 24 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H2ETTD24R0F 2019-RK73H2ETTD24R0FTR-ND 932197-RK73H2ETTD24R0F RK73H2ETTD24R0F
Product Name 24 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ETTD24R0F Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 1210 (3225 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers