KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ETTD2200F

Description
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ETTD2200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD2200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD2200FTR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD2200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD2200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD2200FCT-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD2200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD2200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD2200FDKR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1234398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1234398
Surface Mount Resistors 1234398
KOA RK73H2ETTD2200F

KOA RK73H2ETTD2200F

Supplier's Site
Res, 220R, 1%, 0.5W, 1210 Rohs Compliant Koa - 85AH2169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.5W, 1210 Rohs Compliant Koa
85AH2169
Res, 220R, 1%, 0.5W, 1210 Rohs Compliant Koa 85AH2169
RES, 220R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73H2ETTD2200F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ETTD2200F
Chip Resistor - Surface Mount RK73H2ETTD2200F
RES 220 OHM 1% 1/2W 1210

RES 220 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2ETTD2200FTR-ND 1234398 85AH2169 RK73H2ETTD2200F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 220R, 1%, 0.5W, 1210 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m)
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details