162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors 1/2watts 162ohms 1%
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2ETTD1620FTR-ND | 430-RK73H2ETTD1620F |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors 1/2watts 162ohms 1% |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 162 ohms | 162 ohms |