KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETTD1000F RK73H2ETTD1000F

Description
Manufacturer: KOA Speer Win Source Part Number: 932192-RK73H2ETTD100 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73H2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ETTD1000F CT, 2019-RK73H2ETTD1000F TR, 2019-RK73H2ETTD1000F DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932192-RK73H2ETTD100 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73H2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ETTD1000F CT, 2019-RK73H2ETTD1000F TR, 2019-RK73H2ETTD1000F DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETTD1000F
932192-RK73H2ETTD1000F
Chip Resistor - Surface Mount - RK73H2ETTD1000F 932192-RK73H2ETTD1000F
Manufacturer: KOA Speer Win Source Part Number: 932192-RK73H2ETTD100 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73H2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ETTD1000F CT, 2019-RK73H2ETTD1000F TR, 2019-RK73H2ETTD1000F DKR

Manufacturer: KOA Speer
Win Source Part Number: 932192-RK73H2ETTD1000F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73H2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ETTD1000FCT, 2019-RK73H2ETTD1000FTR, 2019-RK73H2ETTD1000FDKR

Buy Now Datasheet
100 OHM 2W Resistor - 52-RK73H2ETTD1000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 2W Resistor
52-RK73H2ETTD1000F
100 OHM 2W Resistor 52-RK73H2ETTD1000F
RES 100 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD1000F can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD1000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD1000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD1000FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD1000FTR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD1000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD1000FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD1000FCT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD1000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD1000FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD1000FDKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 932192-RK73H2ETTD1000F 52-RK73H2ETTD1000F 2019-RK73H2ETTD1000FTR-ND
Product Name Chip Resistor - Surface Mount - RK73H2ETTD1000F 100 OHM 2W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 100 ohms 100 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details