KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ERTTD16R0F

Description
16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ERTTD16R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ERTTD16R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ERTTD16R0FTR-ND
16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RK73H2ERTTD16R0FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details