KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2BTTE2202F RK73H2BTTE2202F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134186-RK73H2BTTE22 02F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 22 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134186-RK73H2BTTE22 02F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 22 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2BTTE2202F - 1134186-RK73H2BTTE2202F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTE2202F
1134186-RK73H2BTTE2202F
Chip Resistor - Surface Mount - RK73H2BTTE2202F 1134186-RK73H2BTTE2202F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134186-RK73H2BTTE22 02F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 22 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134186-RK73H2BTTE2202F
Voltage Rating: 200 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 22 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Automotive SMD 0.25W 4W Resistor - 52-RK73H2BTTE2202F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-RK73H2BTTE2202F
Automotive SMD 0.25W 4W Resistor 52-RK73H2BTTE2202F
Res Thick Film 1206 22K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73H2BTTE2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTE2202F can be used for catalog matching and distributor lookup.

Res Thick Film 1206 22K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73H2BTTE2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTE2202F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1134186-RK73H2BTTE2202F 52-RK73H2BTTE2202F
Product Name Chip Resistor - Surface Mount - RK73H2BTTE2202F Automotive SMD 0.25W 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details