KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD9R09F

Description
9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD9R09FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD9R09FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD9R09FTR-ND
9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD9R09FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD9R09FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD9R09FDKR-ND
9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD9R09FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD9R09FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD9R09FCT-ND
9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 9R09, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R09, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2132
Res, 9R09, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2132
RES, 9R09, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 9R09, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD9R09F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD9R09F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD9R09F
RES 9.09 OHM 1% 1/4W 1206

RES 9.09 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD9R09FTR-ND 85AH2132 RK73H2BTTD9R09F
Product Name Chip Resistor - Surface Mount Res, 9R09, 1%, 0.25W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details