KOA Speer Electronics, Inc. Res, 91R, 1%, 0.25W, 1206 Rohs Compliant Koa RK73H2BTTD91R0F.

Description
RES, 91R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Description
RES, 91R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 91Ω, 1% tolerance, 0.25W, 1206 size variant, is designed for high stability and reliability. It features a metal glaze thick film construction that ensures excellent heat and weather resistance. This resistor is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 91Ω, 1% tolerance, 0.25W, 1206 size variant, is designed for high stability and reliability. It features a metal glaze thick film construction that ensures excellent heat and weather resistance. This resistor is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2138
Res, 91R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2138
RES, 91R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 91R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH2138
Product Name Res, 91R, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details