KOA Speer Electronics, Inc. 866 OHM 4W Resistor RK73H2BTTD8660F

Description
RES 866 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8660F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8660F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 866 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8660F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8660F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
866 OHM 4W Resistor - 52-RK73H2BTTD8660F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
866 OHM 4W Resistor
52-RK73H2BTTD8660F
866 OHM 4W Resistor 52-RK73H2BTTD8660F
RES 866 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8660F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8660F can be used for catalog matching and distributor lookup.

RES 866 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8660F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8660F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8660FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8660FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8660FDKR-ND
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8660FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8660FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8660FTR-ND
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8660FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8660FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8660FCT-ND
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD8660F
891890-RK73H2BTTD8660F
Chip Resistor - Surface Mount - RK73H2BTTD8660F 891890-RK73H2BTTD8660F
Manufacturer: KOA Speer Win Source Part Number: 891890-RK73H2BTTD866 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD8660F TR, 2019-RK73H2BTTD8660F DKR, 2019-RK73H2BTTD8660F CT

Manufacturer: KOA Speer
Win Source Part Number: 891890-RK73H2BTTD8660F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD8660FTR, 2019-RK73H2BTTD8660FDKR, 2019-RK73H2BTTD8660FCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD8660F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD8660F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD8660F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 866R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2125
Res, 866R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2125
RES, 866R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 866R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RK73H2BTTD8660F 2019-RK73H2BTTD8660FDKR-ND 891890-RK73H2BTTD8660F RK73H2BTTD8660F 85AH2125
Product Name 866 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2BTTD8660F Resistors - Chip Resistor - Surface Mount Res, 866R, 1%, 0.25W, 1206 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 866 ohms 866 ohms 866 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers