KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD82R5F

Description
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD82R5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD82R5FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD82R5FTR-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD82R5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD82R5FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD82R5FCT-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD82R5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD82R5FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD82R5FDKR-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82R5, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2114
Res, 82R5, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2114
RES, 82R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 82R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73H2BTTD82R5FTR-ND 85AH2114
Product Name Chip Resistor - Surface Mount Res, 82R5, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers