KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD6490F

Description
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD6490FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD6490FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD6490FDKR-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD6490FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD6490FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD6490FTR-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD6490FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD6490FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD6490FCT-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD6490F
891887-RK73H2BTTD6490F
Chip Resistor - Surface Mount - RK73H2BTTD6490F 891887-RK73H2BTTD6490F
Manufacturer: KOA Speer Win Source Part Number: 891887-RK73H2BTTD649 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD6490F DKR, 2019-RK73H2BTTD6490F CT, 2019-RK73H2BTTD6490F TR

Manufacturer: KOA Speer
Win Source Part Number: 891887-RK73H2BTTD6490F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD6490FDKR, 2019-RK73H2BTTD6490FCT, 2019-RK73H2BTTD6490FTR

Buy Now Datasheet
649 OHM 4W Resistor - 52-RK73H2BTTD6490F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
649 OHM 4W Resistor
52-RK73H2BTTD6490F
649 OHM 4W Resistor 52-RK73H2BTTD6490F
RES 649 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD6490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD6490F can be used for catalog matching and distributor lookup.

RES 649 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD6490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD6490F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watts 649ohms 1% - 430-RK73H2BTTD6490F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4watts 649ohms 1%
430-RK73H2BTTD6490F
Thick Film Resistors - SMD 1/4watts 649ohms 1% 430-RK73H2BTTD6490F
Thick Film Resistors - SMD 1/4watts 649ohms 1%

Thick Film Resistors - SMD 1/4watts 649ohms 1%

Supplier's Site
Res, 649R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2073
Res, 649R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2073
RES, 649R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 649R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD6490F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD6490F
Chip Resistor - Surface Mount RK73H2BTTD6490F
RES 649 OHM 1% 1/4W 1206

RES 649 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD6490FDKR-ND 891887-RK73H2BTTD6490F 52-RK73H2BTTD6490F 430-RK73H2BTTD6490F 85AH2073 RK73H2BTTD6490F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2BTTD6490F 649 OHM 4W Resistor Thick Film Resistors - SMD 1/4watts 649ohms 1% Res, 649R, 1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details