KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD5760F

Description
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5760FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5760FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5760FCT-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5760FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5760FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5760FTR-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5760FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5760FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5760FDKR-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
576 OHM 4W Resistor - 52-RK73H2BTTD5760F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
576 OHM 4W Resistor
52-RK73H2BTTD5760F
576 OHM 4W Resistor 52-RK73H2BTTD5760F
RES 576 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD5760F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD5760F can be used for catalog matching and distributor lookup.

RES 576 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD5760F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 576 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD5760F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD5760F
891886-RK73H2BTTD5760F
Chip Resistor - Surface Mount - RK73H2BTTD5760F 891886-RK73H2BTTD5760F
Manufacturer: KOA Speer Win Source Part Number: 891886-RK73H2BTTD576 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD5760F CT, 2019-RK73H2BTTD5760F TR, 2019-RK73H2BTTD5760F DKR

Manufacturer: KOA Speer
Win Source Part Number: 891886-RK73H2BTTD5760F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD5760FCT, 2019-RK73H2BTTD5760FTR, 2019-RK73H2BTTD5760FDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD5760F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD5760F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD5760F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Thick Film Resistors - SMD 1/4watts 576ohms 1% - 430-RK73H2BTTD5760F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4watts 576ohms 1%
430-RK73H2BTTD5760F
Thick Film Resistors - SMD 1/4watts 576ohms 1% 430-RK73H2BTTD5760F
Thick Film Resistors - SMD 1/4watts 576ohms 1%

Thick Film Resistors - SMD 1/4watts 576ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD5760FCT-ND 52-RK73H2BTTD5760F 891886-RK73H2BTTD5760F RK73H2BTTD5760F 430-RK73H2BTTD5760F
Product Name Chip Resistor - Surface Mount 576 OHM 4W Resistor Chip Resistor - Surface Mount - RK73H2BTTD5760F Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watts 576ohms 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details