KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2BTTD5490F RK73H2BTTD5490F

Description
Manufacturer: KOA Speer Win Source Part Number: 891885-RK73H2BTTD549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD5490F DKR, 2019-RK73H2BTTD5490F TR, 2019-RK73H2BTTD5490F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891885-RK73H2BTTD549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD5490F DKR, 2019-RK73H2BTTD5490F TR, 2019-RK73H2BTTD5490F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD5490F
891885-RK73H2BTTD5490F
Chip Resistor - Surface Mount - RK73H2BTTD5490F 891885-RK73H2BTTD5490F
Manufacturer: KOA Speer Win Source Part Number: 891885-RK73H2BTTD549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD5490F DKR, 2019-RK73H2BTTD5490F TR, 2019-RK73H2BTTD5490F CT

Manufacturer: KOA Speer
Win Source Part Number: 891885-RK73H2BTTD5490F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD5490FDKR, 2019-RK73H2BTTD5490FTR, 2019-RK73H2BTTD5490FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5490FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5490FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5490FTR-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5490FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5490FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5490FCT-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD5490FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD5490FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD5490FDKR-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
549 OHM 4W Resistor - 52-RK73H2BTTD5490F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
549 OHM 4W Resistor
52-RK73H2BTTD5490F
549 OHM 4W Resistor 52-RK73H2BTTD5490F
RES 549 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD5490F can be used for catalog matching and distributor lookup.

RES 549 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD5490F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD5490F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD5490F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD5490F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD5490F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD5490F
Chip Resistor - Surface Mount RK73H2BTTD5490F
RES 549 OHM 1% 1/4W 1206

RES 549 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 891885-RK73H2BTTD5490F 2019-RK73H2BTTD5490FTR-ND 52-RK73H2BTTD5490F RK73H2BTTD5490F RK73H2BTTD5490F
Product Name Chip Resistor - Surface Mount - RK73H2BTTD5490F Chip Resistor - Surface Mount 549 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details