51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors 1/4watts 51ohms 1%
RES 51 OHM 1% 1/4W 1206
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1234351 | 2019-RK73H2BTTD51R0FCT-ND | 430-RK73H2BTTD51R0F | RK73H2BTTD51R0F |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Resistors 1/4watts 51ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |