KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2BTTD4R70F RK73H2BTTD4R70F

Description
Manufacturer: KOA Speer Win Source Part Number: 1243162-RK73H2BTTD4R 70F Family Name: RK73H Manufacturer Homepage: www.koaspeer.com Alternative Parts (Cross-Reference): RMCF1206FT4R70; TFCR1206-4W-K-4R70FT -1K; TFCR1206-4W-C-4R70FT ; TFCR1206-4W-K-4R70FT ; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Sensing & Instrumentation, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 1243162-RK73H2BTTD4R 70F Family Name: RK73H Manufacturer Homepage: www.koaspeer.com Alternative Parts (Cross-Reference): RMCF1206FT4R70; TFCR1206-4W-K-4R70FT -1K; TFCR1206-4W-C-4R70FT ; TFCR1206-4W-K-4R70FT ; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Sensing & Instrumentation, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD4R70F
1243162-RK73H2BTTD4R70F
Chip Resistor - Surface Mount - RK73H2BTTD4R70F 1243162-RK73H2BTTD4R70F
Manufacturer: KOA Speer Win Source Part Number: 1243162-RK73H2BTTD4R 70F Family Name: RK73H Manufacturer Homepage: www.koaspeer.com Alternative Parts (Cross-Reference): RMCF1206FT4R70; TFCR1206-4W-K-4R70FT -1K; TFCR1206-4W-C-4R70FT ; TFCR1206-4W-K-4R70FT ; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Sensing & Instrumentation, Power Management, Consumer Electronics, Portable Devices

Manufacturer: KOA Speer
Win Source Part Number: 1243162-RK73H2BTTD4R70F
Family Name: RK73H
Manufacturer Homepage: www.koaspeer.com
Alternative Parts (Cross-Reference): RMCF1206FT4R70; TFCR1206-4W-K-4R70FT-1K; TFCR1206-4W-C-4R70FT; TFCR1206-4W-K-4R70FT;
Introduction Date: February 06, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Sensing & Instrumentation, Power Management, Consumer Electronics, Portable Devices

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4R70FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4R70FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4R70FTR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4R70FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4R70FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4R70FCT-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4R70FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4R70FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4R70FDKR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
4.7 OHM 4W Resistor - 52-RK73H2BTTD4R70F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 4W Resistor
52-RK73H2BTTD4R70F
4.7 OHM 4W Resistor 52-RK73H2BTTD4R70F
RES 4.7 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD4R70F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD4R70F can be used for catalog matching and distributor lookup.

RES 4.7 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD4R70F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD4R70F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD4R70F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD4R70F
Chip Resistor - Surface Mount RK73H2BTTD4R70F
RES 4.7 OHM 1% 1/4W 1206

RES 4.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1243162-RK73H2BTTD4R70F 2019-RK73H2BTTD4R70FTR-ND 52-RK73H2BTTD4R70F RK73H2BTTD4R70F
Product Name Chip Resistor - Surface Mount - RK73H2BTTD4R70F Chip Resistor - Surface Mount 4.7 OHM 4W Resistor Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details