470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 470K OHM 1% 1/4W 1206
RES 470K OHM 1% 1/4W 1206
Thick Film Resistors 1/4watts 470Kohms 1%
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H2BTTD4703FTR-ND | RK73H2BTTD4703F | RK73H2BTTD4703F | 430-RK73H2BTTD4703F |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors 1/4watts 470Kohms 1% |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |