43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 43R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
RES 43 OHM 1% 1/4W 1206
RES 43 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2BTTD43R0FCT-ND | 85AH1983 | RK73H2BTTD43R0F | RK73H2BTTD43R0F |
| Product Name | Chip Resistor - Surface Mount | Res, 43R, 1%, 0.25W, 1206 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 43 ohms | 43 ohms | 43 ohms |