KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD3400F

Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3400FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3400FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3400FTR-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3400FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3400FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3400FCT-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3400FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3400FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3400FDKR-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088521-RK73H2BTTD3400F
Resistors - Chip Resistor - Surface Mount 1088521-RK73H2BTTD3400F
Win Source Part Number: 1088521-RK73H2BTTD34 00F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 340 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCR18ERTF3400; CRG1206F330R; MCR18ERTF3090; MCR18ERTF3600; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2BTTD3400F CT,2019-RK73H2BTTD34 00FDKR,2019-RK73H2BT TD3400FTR Base Product Number: RK73H2B

Win Source Part Number: 1088521-RK73H2BTTD3400F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 340 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MCR18ERTF3400; CRG1206F330R; MCR18ERTF3090; MCR18ERTF3600;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2BTTD3400FCT,2019-RK73H2BTTD3400FDKR,2019-RK73H2BTTD3400FTR
Base Product Number: RK73H2B

Buy Now Datasheet
Res, 340R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1934
Res, 340R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1934
RES, 340R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 340R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors 1/4watts 340ohms 1% - 430-RK73H2BTTD3400F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 340ohms 1%
430-RK73H2BTTD3400F
Thick Film Resistors 1/4watts 340ohms 1% 430-RK73H2BTTD3400F
Thick Film Resistors 1/4watts 340ohms 1%

Thick Film Resistors 1/4watts 340ohms 1%

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD3400FTR-ND 1088521-RK73H2BTTD3400F 85AH1934 430-RK73H2BTTD3400F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 340R, 1%, 0.25W, 1206 Rohs Compliant Koa Thick Film Resistors 1/4watts 340ohms 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details