33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 33 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD33R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD33R0F can be used for catalog matching and distributor lookup.
Thick Film Resistors 1/4watts 33ohms 1%
RES 33 OHM 1% 1/4W 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2BTTD33R0FTR-ND | 52-RK73H2BTTD33R0F | 430-RK73H2BTTD33R0F | RK73H2BTTD33R0F |
| Product Name | Chip Resistor - Surface Mount | 33 OHM 4W Resistor | Thick Film Resistors 1/4watts 33ohms 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |