KOA Speer Electronics, Inc. 2 OHM 4W Resistor RK73H2BTTD2R00F

Description
RES 2 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 OHM 4W Resistor - 52-RK73H2BTTD2R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 4W Resistor
52-RK73H2BTTD2R00F
2 OHM 4W Resistor 52-RK73H2BTTD2R00F
RES 2 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2R00F can be used for catalog matching and distributor lookup.

RES 2 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2R00FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2R00FTR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2R00FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2R00FCT-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2R00FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2R00FDKR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1355915-RK73H2BTTD2R00F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355915-RK73H2BTTD2R00F
Resistors - Chip Resistor - Surface Mount 1355915-RK73H2BTTD2R00F
Win Source Part Number: 1355915-RK73H2BTTD2R 00F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73H Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: RK73H2B HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 2 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355915-RK73H2BTTD2R00F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73H
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: RK73H2B
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 2 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RK73H2BTTD2R00F 2019-RK73H2BTTD2R00FTR-ND 1355915-RK73H2BTTD2R00F
Product Name 2 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 2 ohms 2 ohms 2 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details