KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD2741F

Description
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2741FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2741FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2741FDKR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2741FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2741FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2741FCT-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2741FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2741FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2741FTR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K74, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1882
Res, 2K74, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1882
RES, 2K74, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2K74, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD2741F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD2741F
Chip Resistor - Surface Mount RK73H2BTTD2741F
RES 2.74K OHM 1% 1/4W 1206

RES 2.74K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD2741FDKR-ND 85AH1882 RK73H2BTTD2741F
Product Name Chip Resistor - Surface Mount Res, 2K74, 1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details