KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD2554F

Description
2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2554FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2554FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2554FTR-ND
2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.55 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 2.55M OHM 1% - 430-RK73H2BTTD2554F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 2.55M OHM 1%
430-RK73H2BTTD2554F
Thick Film Resistors - SMD 2.55M OHM 1% 430-RK73H2BTTD2554F
Thick Film Resistors - SMD 2.55M OHM 1%

Thick Film Resistors - SMD 2.55M OHM 1%

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD2554F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD2554F
Chip Resistor - Surface Mount RK73H2BTTD2554F
RES 2.55M OHM 1% 1/4W 1206

RES 2.55M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 2M55, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M55, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1869
Res, 2M55, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1869
RES, 2M55, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2M55, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H2BTTD2554FTR-ND 430-RK73H2BTTD2554F RK73H2BTTD2554F 85AH1869
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 2.55M OHM 1% Chip Resistor - Surface Mount Res, 2M55, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details