KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2BTTD2400F RK73H2BTTD2400F

Description
Manufacturer: KOA Speer Win Source Part Number: 891878-RK73H2BTTD240 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD2400F TR, 2019-RK73H2BTTD2400F DKR, 2019-RK73H2BTTD2400F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891878-RK73H2BTTD240 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD2400F TR, 2019-RK73H2BTTD2400F DKR, 2019-RK73H2BTTD2400F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD2400F
891878-RK73H2BTTD2400F
Chip Resistor - Surface Mount - RK73H2BTTD2400F 891878-RK73H2BTTD2400F
Manufacturer: KOA Speer Win Source Part Number: 891878-RK73H2BTTD240 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD2400F TR, 2019-RK73H2BTTD2400F DKR, 2019-RK73H2BTTD2400F CT

Manufacturer: KOA Speer
Win Source Part Number: 891878-RK73H2BTTD2400F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD2400FTR, 2019-RK73H2BTTD2400FDKR, 2019-RK73H2BTTD2400FCT

Buy Now Datasheet
240 OHM 4W Resistor - 52-RK73H2BTTD2400F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM 4W Resistor
52-RK73H2BTTD2400F
240 OHM 4W Resistor 52-RK73H2BTTD2400F
RES 240 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2400F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2400F can be used for catalog matching and distributor lookup.

RES 240 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2400F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2400F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2400FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2400FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2400FTR-ND
240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2400FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2400FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2400FDKR-ND
240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2400FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2400FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2400FCT-ND
240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD2400F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD2400F
Chip Resistor - Surface Mount RK73H2BTTD2400F
RES 240 OHM 1% 1/4W 1206

RES 240 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 240R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1861
Res, 240R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1861
RES, 240R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 240R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 891878-RK73H2BTTD2400F 52-RK73H2BTTD2400F 2019-RK73H2BTTD2400FTR-ND RK73H2BTTD2400F 85AH1861
Product Name Chip Resistor - Surface Mount - RK73H2BTTD2400F 240 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 240R, 1%, 0.25W, 1206 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 240 ohms 240 ohms 240 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details