KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD22R1F

Description
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD22R1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD22R1FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD22R1FCT-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD22R1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD22R1FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD22R1FTR-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD22R1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD22R1FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD22R1FDKR-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22R1, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1836
Res, 22R1, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1836
RES, 22R1, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 22R1, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73H2BTTD22R1F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73H2BTTD22R1F
Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73H2BTTD22R1F
Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD22R1FCT-ND 85AH1836 430-RK73H2BTTD22R1F
Product Name Chip Resistor - Surface Mount Res, 22R1, 1%, 0.25W, 1206 Rohs Compliant Koa Res Thick Film 1206 22.1 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details