KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD2000F

Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2000FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2000FTR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2000FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2000FCT-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD2000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD2000FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD2000FDKR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1234355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1234355
Surface Mount Resistors 1234355
KOA RK73H2BTTD2000F

KOA RK73H2BTTD2000F

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD2000F
891877-RK73H2BTTD2000F
Chip Resistor - Surface Mount - RK73H2BTTD2000F 891877-RK73H2BTTD2000F
Manufacturer: KOA Speer Win Source Part Number: 891877-RK73H2BTTD200 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD2000F TR, 2019-RK73H2BTTD2000F DKR, 2019-RK73H2BTTD2000F CT

Manufacturer: KOA Speer
Win Source Part Number: 891877-RK73H2BTTD2000F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD2000FTR, 2019-RK73H2BTTD2000FDKR, 2019-RK73H2BTTD2000FCT

Buy Now Datasheet
200 OHM 4W Resistor - 52-RK73H2BTTD2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 4W Resistor
52-RK73H2BTTD2000F
200 OHM 4W Resistor 52-RK73H2BTTD2000F
RES 200 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD2000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD2000F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD2000F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD2000F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD2000F
Chip Resistor - Surface Mount RK73H2BTTD2000F
RES 200 OHM 1% 1/4W 1206

RES 200 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD2000FTR-ND 1234355 891877-RK73H2BTTD2000F 52-RK73H2BTTD2000F RK73H2BTTD2000F RK73H2BTTD2000F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - RK73H2BTTD2000F 200 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 (3216 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details