KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD1R60F

Description
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1R60FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1R60FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1R60FTR-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1R60FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1R60FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1R60FDKR-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1R60FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1R60FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1R60FCT-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V - 430-RK73H2BTTD1R60F - Utmel Electronic Limited
Hong Kong, China
KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V
430-RK73H2BTTD1R60F
KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V 430-RK73H2BTTD1R60F
KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V

KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD1R60F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD1R60F
Chip Resistor - Surface Mount RK73H2BTTD1R60F
RES 1.6 OHM 1% 1/4W 1206

RES 1.6 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD1R60FTR-ND 430-RK73H2BTTD1R60F RK73H2BTTD1R60F
Product Name Chip Resistor - Surface Mount KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details