KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H2BTTD1802F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1330647-RK73H2BTTD18 02F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD1802F DKR,2019-RK73H2BTTD1 802FCT,2019-RK73H2BT TD1802FTR Base Product Number: RK73H2B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1330647-RK73H2BTTD18 02F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD1802F DKR,2019-RK73H2BTTD1 802FCT,2019-RK73H2BT TD1802FTR Base Product Number: RK73H2B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330647-RK73H2BTTD1802F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330647-RK73H2BTTD1802F
Resistors - Chip Resistor - Surface Mount 1330647-RK73H2BTTD1802F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1330647-RK73H2BTTD18 02F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD1802F DKR,2019-RK73H2BTTD1 802FCT,2019-RK73H2BT TD1802FTR Base Product Number: RK73H2B RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1330647-RK73H2BTTD1802F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD1802FDKR,2019-RK73H2BTTD1802FCT,2019-RK73H2BTTD1802FTR
Base Product Number: RK73H2B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1802FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1802FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1802FTR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1802FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1802FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1802FCT-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1802FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1802FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1802FDKR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
4W Resistor - 52-RK73H2BTTD1802F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 18K OHM 1% 1/4W 1206 Product overview: RK73H2BTTD1802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD1802F can be used for catalog matching and distributor lookup.

RES 18K OHM 1% 1/4W 1206 Product overview: RK73H2BTTD1802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD1802F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 18K, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1792
Res, 18K, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1792
RES, 18K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1330647-RK73H2BTTD1802F 2019-RK73H2BTTD1802FTR-ND 52-RK73H2BTTD1802F 85AH1792
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 4W Resistor Res, 18K, 1%, 0.25W, 1206 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details