KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD16R5F

Description
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD16R5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD16R5FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD16R5FTR-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD16R5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD16R5FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD16R5FDKR-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD16R5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD16R5FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD16R5FCT-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 16R5, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1770
Res, 16R5, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1770
RES, 16R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 16R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD16R5F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD16R5F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD16R5F
RES 16.5 OHM 1% 1/4W 1206

RES 16.5 OHM 1% 1/4W 1206

Supplier's Site
Thick Film Resistors 1/4watts 16.5ohms 1% - 430-RK73H2BTTD16R5F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 16.5ohms 1%
430-RK73H2BTTD16R5F
Thick Film Resistors 1/4watts 16.5ohms 1% 430-RK73H2BTTD16R5F
Thick Film Resistors 1/4watts 16.5ohms 1%

Thick Film Resistors 1/4watts 16.5ohms 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD16R5FTR-ND 85AH1770 RK73H2BTTD16R5F 430-RK73H2BTTD16R5F
Product Name Chip Resistor - Surface Mount Res, 16R5, 1%, 0.25W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Thick Film Resistors 1/4watts 16.5ohms 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details