KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD1303F

Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1303FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1303FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1303FTR-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1303FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1303FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1303FCT-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1303FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1303FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1303FDKR-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD1303F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD1303F
Chip Resistor - Surface Mount RK73H2BTTD1303F
RES 130K OHM 1% 1/4W 1206

RES 130K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 130K, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1741
Res, 130K, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1741
RES, 130K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 130K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors 1/4watts 130Kohms 1% - 430-RK73H2BTTD1303F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 130Kohms 1%
430-RK73H2BTTD1303F
Thick Film Resistors 1/4watts 130Kohms 1% 430-RK73H2BTTD1303F
Thick Film Resistors 1/4watts 130Kohms 1%

Thick Film Resistors 1/4watts 130Kohms 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD1303FTR-ND RK73H2BTTD1303F 85AH1741 430-RK73H2BTTD1303F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 130K, 1%, 0.25W, 1206 Rohs Compliant Koa Thick Film Resistors 1/4watts 130Kohms 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details