KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD12R7F

Description
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD12R7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD12R7FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD12R7FDKR-ND
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD12R7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD12R7FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD12R7FCT-ND
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD12R7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD12R7FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD12R7FTR-ND
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12R7, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1721
Res, 12R7, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1721
RES, 12R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 12R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD12R7F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD12R7F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD12R7F
RES 12.7 OHM 1% 1/4W 1206

RES 12.7 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RK73H2BTTD12R7F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD12R7F
Chip Resistor - Surface Mount RK73H2BTTD12R7F
RES 12.7 OHM 1% 1/4W 1206

RES 12.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD12R7FDKR-ND 85AH1721 RK73H2BTTD12R7F RK73H2BTTD12R7F
Product Name Chip Resistor - Surface Mount Res, 12R7, 1%, 0.25W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details