KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2B9314F RK73H2B9314F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048041-RK73H2B9314F Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 9.31 MΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048041-RK73H2B9314F Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 9.31 MΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2B9314F - 1048041-RK73H2B9314F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2B9314F
1048041-RK73H2B9314F
Chip Resistor - Surface Mount - RK73H2B9314F 1048041-RK73H2B9314F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048041-RK73H2B9314F Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 400 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 9.31 MΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048041-RK73H2B9314F
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 400 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 9.31 MΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1048041-RK73H2B9314F
Product Name Chip Resistor - Surface Mount - RK73H2B9314F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.31E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers