KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTDD7501F

Description
RES 7.5K OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 7.5K OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTDD7501FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTDD7501FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTDD7501FTR-ND
RES 7.5K OHM 1% 1/4W 0805

RES 7.5K OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTDD7501FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTDD7501FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTDD7501FDKR-ND
RES 7.5K OHM 1% 1/4W 0805

RES 7.5K OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTDD7501FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTDD7501FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTDD7501FCT-ND
RES 7.5K OHM 1% 1/4W 0805

RES 7.5K OHM 1% 1/4W 0805

Buy Now Datasheet
Thick Film Resistors 1/4W 7.5K OHM 1% - 430-RK73H2ATTDD7501F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4W 7.5K OHM 1%
430-RK73H2ATTDD7501F
Thick Film Resistors 1/4W 7.5K OHM 1% 430-RK73H2ATTDD7501F
Thick Film Resistors 1/4W 7.5K OHM 1%

Thick Film Resistors 1/4W 7.5K OHM 1%

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2ATTDD7501FTR-ND 430-RK73H2ATTDD7501F
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/4W 7.5K OHM 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details