KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H2ATTD8202F

Description
Win Source Part Number: 1098783-RK73H2ATTD82 02F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCSR08X8202FTL; ERJ-6ENF8202V; CRCW080582K0FKEA; RC0805FR-0782KL; AC0805FR-0782KL; CRCW080582K0FKTA; ERJ-U06F8202VRK73H2A TTD 8202F; RK73H2ATTD8202F.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2ATTD8202F DKR,2019-RK73H2ATTD8 202FTR,2019-RK73H2AT TD8202FCT Base Product Number: RK73H2A
Request a Quote Datasheet
Description
Win Source Part Number: 1098783-RK73H2ATTD82 02F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCSR08X8202FTL; ERJ-6ENF8202V; CRCW080582K0FKEA; RC0805FR-0782KL; AC0805FR-0782KL; CRCW080582K0FKTA; ERJ-U06F8202VRK73H2A TTD 8202F; RK73H2ATTD8202F.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2ATTD8202F DKR,2019-RK73H2ATTD8 202FTR,2019-RK73H2AT TD8202FCT Base Product Number: RK73H2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1098783-RK73H2ATTD8202F
Resistors - Chip Resistor - Surface Mount 1098783-RK73H2ATTD8202F
Win Source Part Number: 1098783-RK73H2ATTD82 02F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCSR08X8202FTL; ERJ-6ENF8202V; CRCW080582K0FKEA; RC0805FR-0782KL; AC0805FR-0782KL; CRCW080582K0FKTA; ERJ-U06F8202VRK73H2A TTD 8202F; RK73H2ATTD8202F.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2ATTD8202F DKR,2019-RK73H2ATTD8 202FTR,2019-RK73H2AT TD8202FCT Base Product Number: RK73H2A

Win Source Part Number: 1098783-RK73H2ATTD8202F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCSR08X8202FTL; ERJ-6ENF8202V; CRCW080582K0FKEA; RC0805FR-0782KL; AC0805FR-0782KL; CRCW080582K0FKTA; ERJ-U06F8202VRK73H2ATTD 8202F; RK73H2ATTD8202F.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2ATTD8202FDKR,2019-RK73H2ATTD8202FTR,2019-RK73H2ATTD8202FCT
Base Product Number: RK73H2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD8202FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD8202FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD8202FDKR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD8202FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD8202FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD8202FTR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD8202FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD8202FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD8202FCT-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82K, 1%, 0.25W, 0805, Thick Film Rohs Compliant Koa - 42AK5442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0805, Thick Film Rohs Compliant Koa
42AK5442
Res, 82K, 1%, 0.25W, 0805, Thick Film Rohs Compliant Koa 42AK5442
RES, 82K, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 82K, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1098783-RK73H2ATTD8202F 2019-RK73H2ATTD8202FDKR-ND 42AK5442
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82K, 1%, 0.25W, 0805, Thick Film Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details