KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD6191F

Description
6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD6191FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD6191FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD6191FDKR-ND
6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD6191FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD6191FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD6191FCT-ND
6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD6191FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD6191FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD6191FTR-ND
6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD6191F
748718-RK73H2ATTD6191F
Chip Resistor - Surface Mount - RK73H2ATTD6191F 748718-RK73H2ATTD6191F
Manufacturer: KOA Speer Win Source Part Number: 748718-RK73H2ATTD619 1F Manufacturer Homepage: www.koaspeer.com Reference case: SMD0805 Reference Date Code: 0752+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748718-RK73H2ATTD6191F
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD0805
Reference Date Code: 0752+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
4W Resistor - 52-RK73H2ATTD6191F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.19K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD6191F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD6191F can be used for catalog matching and distributor lookup.

RES 6.19K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD6191F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD6191F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2ATTD6191F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2ATTD6191F
Resistors - Chip Resistor - Surface Mount RK73H2ATTD6191F
RES 6.19K OHM 1% 1/4W 0805

RES 6.19K OHM 1% 1/4W 0805

Supplier's Site
Res, 6K19, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1548
Res, 6K19, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1548
RES, 6K19, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 6K19, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD6191FDKR-ND 748718-RK73H2ATTD6191F 52-RK73H2ATTD6191F RK73H2ATTD6191F 85AH1548
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ATTD6191F 4W Resistor Resistors - Chip Resistor - Surface Mount Res, 6K19, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details