KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ATTD5621F RK73H2ATTD5621F

Description
Manufacturer: KOA Speer Win Source Part Number: 741212-RK73H2ATTD562 1F Manufacturer Homepage: www.koaspeer.com Reference case: SMD0805 Reference Date Code: 0752+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 741212-RK73H2ATTD562 1F Manufacturer Homepage: www.koaspeer.com Reference case: SMD0805 Reference Date Code: 0752+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD5621F
741212-RK73H2ATTD5621F
Chip Resistor - Surface Mount - RK73H2ATTD5621F 741212-RK73H2ATTD5621F
Manufacturer: KOA Speer Win Source Part Number: 741212-RK73H2ATTD562 1F Manufacturer Homepage: www.koaspeer.com Reference case: SMD0805 Reference Date Code: 0752+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741212-RK73H2ATTD5621F
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD0805
Reference Date Code: 0752+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5621FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5621FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5621FTR-ND
5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5621FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5621FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5621FDKR-ND
5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5621FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5621FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5621FCT-ND
5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2ATTD5621F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2ATTD5621F
Resistors - Chip Resistor - Surface Mount RK73H2ATTD5621F
RES 5.62K OHM 1% 1/4W 0805

RES 5.62K OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 741212-RK73H2ATTD5621F 2019-RK73H2ATTD5621FTR-ND RK73H2ATTD5621F
Product Name Chip Resistor - Surface Mount - RK73H2ATTD5621F Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers