KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD51R1F

Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD51R1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD51R1FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD51R1FDKR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD51R1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD51R1FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD51R1FCT-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD51R1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD51R1FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD51R1FTR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 51R1, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1494
Res, 51R1, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1494
RES, 51R1, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 51R1, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2ATTD51R1F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2ATTD51R1F
Resistors - Chip Resistor - Surface Mount RK73H2ATTD51R1F
RES 51.1 OHM 1% 1/4W 0805

RES 51.1 OHM 1% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - RK73H2ATTD51R1F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD51R1F
Chip Resistor - Surface Mount RK73H2ATTD51R1F
RES 51.1 OHM 1% 1/4W 0805

RES 51.1 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2ATTD51R1FDKR-ND 85AH1494 RK73H2ATTD51R1F RK73H2ATTD51R1F
Product Name Chip Resistor - Surface Mount Res, 51R1, 1%, 0.25W, 0805 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details