KOA Speer Electronics, Inc. 4W Resistor RK73H2ATTD4642F

Description
RES 46.4K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD4642F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD4642F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 46.4K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD4642F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD4642F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RK73H2ATTD4642F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 46.4K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD4642F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD4642F can be used for catalog matching and distributor lookup.

RES 46.4K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD4642F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD4642F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4642FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4642FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4642FDKR-ND
46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4642FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4642FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4642FTR-ND
46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4642FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4642FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4642FCT-ND
46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% - 430-RK73H2ATTD4642F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1%
430-RK73H2ATTD4642F
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 430-RK73H2ATTD4642F
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1%

Thick Film Resistors - SMD 1/8watt 46.4Kohms 1%

Supplier's Site
Res, 46K4, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1463
Res, 46K4, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1463
RES, 46K4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 46K4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H2ATTD4642F 2019-RK73H2ATTD4642FDKR-ND 430-RK73H2ATTD4642F 85AH1463
Product Name 4W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% Res, 46K4, 1%, 0.25W, 0805 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805
Resistance Range 46400 ohms 46400 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details