RES 464 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD4640F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 464 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 464 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD4640F can be used for catalog matching and distributor lookup.
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 464 OHM 1% 1/4W 0805
RES 464 OHM 1% 1/4W 0805
RES, 464R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-RK73H2ATTD4640F | 2019-RK73H2ATTD4640FDKR-ND | RK73H2ATTD4640F | RK73H2ATTD4640F | 85AH1461 |
| Product Name | 464 OHM 4W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 464R, 1%, 0.25W, 0805 Rohs Compliant Koa |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | |
| Resistance Range | 464 ohms | 464 ohms | 464 ohms | 464 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating DC Voltage | 150 volts |